EN
  • EN
  • DE

MCP6H72T-E/MNY

Part No MCP6H72T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP6H72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884296-MCP6H72T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6H72T-E/MNY CAD Model

Description

Microchip Technology's MCP6H72T-E/MNY: A Precision Operational Amplifier

The MCP6H72T-E/MNY is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is part of Microchip's extensive range of analog devices, designed to cater to a wide variety of applications in the industrial, automotive, consumer, and telecommunications markets.

Featuring a dual-channel configuration, the MCP6H72T-E/MNY offers a perfect balance between performance and power consumption. It operates over a broad voltage range of 4.5V to 45V, which allows for flexibility in both single-supply and dual-supply applications. This versatility makes it suitable for use in power management systems, sensor interfaces, and control loop circuits, among others.

With its extended temperature range, the MCP6H72T-E/MNY is designed to perform reliably in harsh environments, making it an ideal choice for automotive and industrial applications that demand high levels of robustness. The device is also available in a space-saving 8-pin TDFN package, which is essential for designs where board space is at a premium.

One of the key features of this operational amplifier is its Rail-to-Rail output, which allows for maximum output swing close to the supply rails. This characteristic is particularly beneficial when dealing with low-voltage signals, ensuring that the op-amp can deliver the widest possible dynamic range.

The MCP6H72T-E/MNY also boasts a Gain Bandwidth Product (GBWP) of 10 MHz, which provides a good balance between speed and stability for feedback systems. Additionally, its low typical quiescent current of 1.1 mA per amplifier helps in maintaining energy efficiency in battery-powered devices.

In summary, the MCP6H72T-E/MNY from Microchip Technology is a highly adaptable and efficient operational amplifier that offers excellent precision and robustness for a multitude of electronic applications. Its compact form factor, combined with its high-voltage operation and Rail-to-Rail output, make it a go-to choice for engineers looking to optimize their analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess