EN
  • EN
  • DE

MCP6H01T-E/OT

Part No MCP6H01T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 10pA
Voltage - Input Offset 700μV
Current - Supply 135μA
Voltage - Supply, Single/Dual (±) 3.5V ~ 16V, ±1.75V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series MCP6H01
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803963-MCP6H01T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6H01T-E/OT CAD Model

Description

Microchip Technology MCP6H01T-E/OT Operational Amplifier

The MCP6H01T-E/OT is a single, general-purpose operational amplifier developed by Microchip Technology. This op-amp is designed for a broad range of applications, from industrial and automotive systems to consumer electronics. It is particularly well-suited for environments that demand high-performance operation, reliability, and adaptability.

Key Features:

  • Wide Supply Voltage Range: The MCP6H01T-E/OT can operate on a supply voltage range from 3.5V to 16V, making it versatile for various circuits that run on different voltage levels.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this op-amp is reliable in extreme conditions, making it perfect for industrial and automotive applications.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz, which is suitable for a variety of analog tasks.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is essential for battery-operated and low-voltage applications.
  • Low Quiescent Current: The device features a low quiescent current of 230 µA (typical), aiding in power-sensitive designs.
  • Packaging: The operational amplifier comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Automotive systems
  • Power supply control
  • Motor control circuits
  • Data acquisition
  • Signal conditioning
  • Portable devices
  • Analog filters

The MCP6H01T-E/OT operational amplifier from Microchip Technology is a robust, high-performance solution for a multitude of electronic circuits and systems. Its mix of features ensures that it can meet the needs of both complex and simple applications, providing designers with a flexible and efficient component for their analog signal processing requirements.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0172 $50.8600
120+ $0.8347 $100.1640
190+ $0.8086 $153.6340
260+ $0.7825 $203.4500
335+ $0.7564 $253.3940
445+ $0.6782 $301.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess