EN
  • EN
  • DE

MCP6G04-E/SL

Part No MCP6G04-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 900KHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4.5 V/μs
-3db Bandwidth 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 110μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1075335-MCP6G04-E/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6G04-E/SL CAD Model

Description

Microchip Technology MCP6G04-E/SL Product Overview

The MCP6G04-E/SL from Microchip Technology is a versatile and high-performance operational amplifier (op-amp) designed to cater to a wide array of applications. This single amplifier is part of Microchip's family of programmable gain amplifiers, offering a selectable gain from 1 V/V to 100 V/V, which makes it an ideal choice for various electronic circuits including sensor interfaces, analog filters, and low-frequency signal processing.

Key Features

  • Programmable Gain: The MCP6G04-E/SL offers multiple gain settings (1, 10, 20, 50, and 100 V/V), which can be easily configured through its Gain Select (GS) pins, allowing for flexibility in signal amplification without the need for external components.
  • Low Quiescent Current: With a typical quiescent current of 1 mA, this op-amp is optimized for low-power applications, ensuring energy efficiency without sacrificing performance.
  • Wide Supply Voltage Range: The device operates with a single supply voltage ranging from 2.5V to 5.5V, which is compatible with most common logic levels and makes it suitable for battery-operated devices.
  • Extended Temperature Range: The MCP6G04-E/SL is designed to perform reliably in a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range and is particularly useful when operating with low supply voltages.

Applications

The MCP6G04-E/SL is a versatile component that can be used in numerous applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Analog Sensors
  • Signal Conditioning
  • Medical Devices
  • Consumer Electronics

Package and Quality

The MCP6G04-E/SL comes in a 14-pin SOIC (SL) package, ensuring a compact footprint suitable for space-constrained applications. Microchip Technology is known for its commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance consistency for the end-user.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess