EN
  • EN
  • DE

MAX1226BEEE+

Part No MAX1226BEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 300k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number MAX1226
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 701067-MAX1226BEEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1226BEEE+ CAD Model

Description

Product Overview: MAX1226BEEE+ from Maxim Integrated

The MAX1226BEEE+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC features a low-power, multichannel, serial output that is ideal for portable and battery-powered devices where power consumption and space are critical considerations.

With its 12-bit resolution, the MAX1226BEEE+ ensures accurate data conversion, making it suitable for demanding applications that require precise measurement, such as medical instrumentation, industrial control systems, and data acquisition modules. The device operates from a single 2.7V to 3.6V power supply, further enhancing its suitability for portable applications.

The MAX1226BEEE+ boasts an impressive sampling rate, providing the speed needed for high-throughput systems. It features an internal track/hold, which eliminates the need for external components and simplifies the design process. The ADC also includes a 4-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering versatility and ease of integration into existing systems.

This ADC comes in a compact 16-pin QSOP package, which is highly beneficial for space-constrained designs. The small form factor of the MAX1226BEEE+ allows it to be easily incorporated into tight PCB layouts, without compromising on performance or functionality.

Key features of the MAX1226BEEE+ include:

  • 12-bit resolution for precise data conversion
  • Low-power operation suitable for battery-powered devices
  • High sampling rate to accommodate fast signal processing
  • Internal track/hold functionality for reduced external component count
  • Flexible 4-wire serial interface for easy integration
  • Compact 16-pin QSOP package for space-saving designs

Overall, the MAX1226BEEE+ from Maxim Integrated is a versatile and efficient ADC solution that offers the precision and speed required for a multitude of applications. Its low power consumption, small package size, and flexible interface make it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess