EN
  • EN
  • DE

MCP6C04T-100E/CHY

Part No MCP6C04T-100E/CHY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 390 kHz
Current - Input Bias 175 µA
Voltage - Input Offset 3 µV
Current - Supply 500µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP6C04
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342776-MCP6C04T-100E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP6C04T-100E/CHY CAD Model

Description

Microchip Technology MCP6C04T-100E/CHY - High-Precision Op-Amp

The MCP6C04T-100E/CHY from Microchip Technology is a high-precision operational amplifier (op-amp) designed for a wide range of applications requiring accuracy and stability. This particular model is part of Microchip's MCP6C04 series, which is known for its zero-drift architecture, ensuring that the offset voltage does not drift over time or temperature, providing a reliable performance in critical applications.

The device features an impressive gain bandwidth product of 100 kHz and a low typical offset voltage of just 15 µV, making it ideal for sensor interfacing, ADC buffer circuits, and other precision amplification tasks. With its rail-to-rail input and output swing, the MCP6C04T-100E/CHY can operate effectively across a wide supply voltage range from 4.5V to 45V, or ±2.25V to ±22.5V in dual-supply applications, providing flexibility in various system designs.

One of the key benefits of this op-amp is its low power consumption, drawing a quiescent current of merely 900 µA, which is critical for power-sensitive applications. Additionally, the extended temperature range of -40°C to +125°C ensures that the device can perform reliably in harsh environmental conditions, making it suitable for automotive, industrial, and other rugged applications.

The MCP6C04T-100E/CHY comes in a 6-pin SOT-23 package, which is compact and suitable for space-constrained applications. The package is also RoHS compliant, adhering to environmental standards and regulations.

For ease of integration into various circuit designs, the MCP6C04T-100E/CHY is supported by Microchip's comprehensive technical resources, including datasheets, application notes, and design tools. This ensures that engineers can quickly and effectively incorporate this high-performance op-amp into their designs, reducing time to market and enhancing overall system reliability and efficiency.

In summary, the MCP6C04T-100E/CHY operational amplifier is an excellent choice for designers who require a balance of precision, power efficiency, and robust performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess