The MCP6C04T-020E/CHY is a high-precision, zero-drift operational amplifier from Microchip Technology, designed to provide a blend of accuracy and power efficiency, making it an ideal choice for a variety of applications that require precise signal amplification. This operational amplifier features an extended temperature range, ensuring reliable performance in demanding environments.
Key Features
- Zero-Drift Architecture: The MCP6C04T-020E/CHY offers a self-correcting architecture that minimizes voltage offset over time and temperature, ensuring stable operation and consistent performance.
- Low Quiescent Current: With a low quiescent current, this op-amp is suitable for battery-powered applications and other power-sensitive designs.
- Extended Temperature Range: It operates effectively across a wide temperature range, making it versatile for industrial, automotive, and consumer applications.
- High Accuracy: The device provides high accuracy with a low input offset voltage, making it suitable for precision measurement and control systems.
- Precision DC Performance: It delivers excellent DC precision, which is crucial for applications such as sensor interfaces, ADC buffer amplifiers, and DAC output amplifiers.
Applications
The MCP6C04T-020E/CHY is well-suited for a range of applications, including:
- Portable instrumentation
- Temperature sensing and control
- Electronic scales
- Medical monitoring devices
- Automotive sensors and controls
- Precision current sensing
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5V to 45V |
| Input Offset Voltage |
25 µV (max) |
| Quiescent Current |
900 µA (typ) |
| Temperature Range |
-40°C to +125°C |
| Package |
2x3 TDFN-8 |
This operational amplifier by Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components that meet the stringent requirements of modern electronics. The MCP6C04T-020E/CHY stands out for its precision, efficiency, and versatility, making it a top choice for designers and engineers across various industries.