Microchip Technology MCP6C02T-100E/CHYVAO
The MCP6C02T-100E/CHYVAO from Microchip Technology is a high-precision, bidirectional current-sense amplifier designed to accurately measure current across shunt resistors in a wide range of applications. This device is an integral component for systems requiring precise current monitoring such as power management systems, battery chargers, and automotive applications.
With a fixed gain of 100 V/V, the MCP6C02T-100E/CHYVAO ensures a high level of amplification for small-sensed voltages, allowing for the use of lower-value shunt resistors, reducing power loss and improving overall system efficiency. The amplifier operates over a common-mode voltage range from -0.3V to +26V, making it versatile for both low and high-side current sensing configurations.
The MCP6C02T-100E/CHYVAO features a wide input common-mode range, low offset voltage, and reduced temperature drift, which makes it a reliable choice for precision current measurement in harsh environments. Its robust design also includes a fast response time and a bandwidth of 500 kHz, enabling it to handle transient events and ripple currents effectively.
For enhanced versatility, the device is offered in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. It also supports a wide operating temperature range of -40°C to +125°C, ensuring reliable performance across various temperature conditions.
Key features of the MCP6C02T-100E/CHYVAO include:
- Fixed gain of 100 V/V for high amplification
- Wide common-mode voltage range (-0.3V to +26V)
- Low input offset voltage
- Low gain error and drift over temperature
- Fast response time and high bandwidth (500 kHz)
- Extended operating temperature range (-40°C to +125°C)
- Compact 6-pin SOT-23 package for space-saving applications
Overall, the MCP6C02T-100E/CHYVAO current-sense amplifier is an excellent choice for designers seeking a reliable and precise solution for current monitoring in their electronic systems. Its combination of high accuracy, fast response, and small form factor makes it a valuable addition to a wide array of power-sensitive applications.