Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884288-MCP6564-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6564-E/SL CAD Model

Description

Microchip Technology's MCP6564-E/SL: A Robust Quad Comparator

The MCP6564-E/SL from Microchip Technology is a high-performance, quad comparator that offers a perfect blend of power efficiency and precision. Designed to operate over a wide voltage range, this device is well-suited for a variety of applications in the automotive, industrial, and consumer electronics sectors.

Featuring a low typical quiescent current of just 1 µA per comparator, the MCP6564-E/SL is an ideal choice for battery-powered and portable applications where power conservation is critical. Despite its low power consumption, it does not sacrifice speed, boasting a typical propagation delay of only 4 µs. This makes it a reliable component for systems that require fast response times, such as alarm systems, window comparators, and A/D converters.

The MCP6564-E/SL operates over a single supply voltage ranging from 1.6V to 5.5V, which allows for flexibility in design and compatibility with most low-voltage systems. Additionally, it can also be used with dual supplies, further enhancing its versatility.

This robust comparator is available in a 14-pin SOIC package, denoted by the '-SL' suffix in its part number. The package is designed to meet the needs of space-constrained applications without compromising on performance. With an extended temperature range of -40°C to +125°C, the MCP6564-E/SL is capable of performing reliably in harsh environments, making it suitable for automotive and industrial applications that are exposed to extreme conditions.

Key features of the MCP6564-E/SL include:

  • Quad comparator configuration for multiple signal comparisons
  • Low quiescent current (1 µA, typical)
  • Fast propagation delay (4 µs, typical)
  • Wide single supply voltage range (1.6V to 5.5V)
  • Dual supply operation capability
  • Extended temperature range (-40°C to +125°C)
  • 14-pin SOIC package for compact designs

Whether you're designing energy-efficient devices, seeking a reliable component for timing and control applications, or need a precision comparator for signal detection, the MCP6564-E/SL from Microchip Technology is an excellent choice that combines low power consumption with high-speed operation and robust performance.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0090 $51.1530
41+ $2.4689 $101.2249
63+ $2.3917 $150.6771
87+ $2.3146 $201.3702
112+ $2.2374 $250.5888
150+ $2.0060 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,043 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention