Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565607-AT29C010A-90PC
Ultra Librarian 3D Model Ultra Librarian AT29C010A-90PC CAD Model

Description

Microchip Technology AT29C010A-90PC

The AT29C010A-90PC is a high-performance, 1-megabit Flash memory component manufactured by Microchip Technology. Designed to deliver reliability and speed, this device is an ideal solution for applications requiring non-volatile memory storage with quick access times.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 90 Nanoseconds
  • Operating Voltage: 5V
  • Package: 32-lead PDIP (Plastic Dual In-line Package)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 10,000 Write/Erase Cycles
  • Data Retention: 10 years at 125°C
  • Programming: Byte by byte programming capabilities
  • Read and Write Modes: Supports both read and write operations

The AT29C010A-90PC offers a simple yet powerful interface for easy integration into a wide array of systems. Its high-speed access time allows for fast read operations, making it suitable for applications where quick retrieval of code or data is essential. The device operates from a single 5V power supply, making it compatible with many standard microcontrollers and digital systems.

With its robust endurance of 10,000 write/erase cycles and a data retention period of 10 years, the AT29C010A-90PC stands out as a reliable choice for critical applications. Its byte by byte programming feature provides flexibility and convenience for system updates and data manipulation.

The industrial temperature range of the AT29C010A-90PC ensures stable operation in harsh environments, making it suitable for industrial control systems, automotive applications, and other demanding scenarios.

In conclusion, the AT29C010A-90PC from Microchip Technology is a versatile and reliable Flash memory chip that offers fast access times and robust performance for a variety of applications. Its durable design and ease of use make it a go-to choice for engineers and designers looking for a dependable storage solution.

You May Also Be Interested in

STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention