EN
  • EN
  • DE

MCP6499T-E/ST

Part No MCP6499T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD, 30MHZ OP AMP, E TEMP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 30V/µs
Gain Bandwidth Product 30 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 2mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355836-MCP6499T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6499T-E/ST CAD Model

Description

Microchip Technology MCP6499T-E/ST Operational Amplifier

The MCP6499T-E/ST is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model boasts a range of features that make it suitable for a variety of applications, including sensor interfacing, portable instrumentation, and analog filtering, to name a few.

Key Features:

  • Low Offset Voltage: The MCP6499T-E/ST offers a low input offset voltage, which is crucial for high-accuracy applications where the integrity of the signal must be maintained.
  • Rail-to-Rail Output: This op-amp features a rail-to-rail output swing, which allows for a wider dynamic range, making it ideal for single-supply operations and maximizing the effectiveness of the available voltage supply.
  • Single Supply Operation: It operates from a single power supply voltage, ranging from 2.4V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of power sources.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial environments and applications with varying temperature conditions.
  • Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, the MCP6499T-E/ST can handle high-speed signals, providing a stable gain throughout a wide frequency spectrum.
  • Low Quiescent Current: The low quiescent current of the op-amp ensures minimal power consumption, which is particularly beneficial for battery-powered devices or energy-sensitive applications.

Package and Quality:

The MCP6499T-E/ST comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The package is designed to provide reliable connectivity and performance, even in harsh conditions. Microchip's commitment to quality means that each unit is rigorously tested to meet stringent industry standards for performance and reliability.

Applications:

Due to its versatile nature, the MCP6499T-E/ST can be integrated into a wide array of electronic systems. Some common applications include:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Electronics

Whether you're designing a sophisticated medical device or a robust automotive sensor, the Microchip MCP6499T-E/ST operational amplifier is an excellent choice for ensuring precise signal amplification with low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess