EN
  • EN
  • DE
  • IT

MCP6496T-E/LT

Part No MCP6496T-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE, 30MHZ OP AMP, E TEMP / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 40V/µs
Gain Bandwidth Product 30 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 2mA
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355831-MCP6496T-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6496T-E/LT CAD Model

Description

Microchip Technology MCP6496T-E/LT Operational Amplifier

The MCP6496T-E/LT from Microchip Technology is a high-precision operational amplifier (op-amp) that offers a blend of performance and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is part of Microchip’s MCP649x family, known for its low-power consumption and excellent DC characteristics.

Key Features:

  • Low Power Operation: The MCP6496T-E/LT operates with a quiescent current of just 450 µA (typical), which is advantageous for battery-powered devices and applications where power efficiency is critical.
  • Wide Supply Voltage Range: This device can function across a broad supply voltage range from 1.8V to 5.5V, offering versatility in various operating conditions and system designs.
  • Rail-to-Rail Input/Output: The op-amp features rail-to-rail input and output swing, which allows for maximum dynamic range. This is particularly useful in single-supply operations and low-voltage applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability and performance under varying environmental conditions.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this operational amplifier is suitable for low-frequency applications such as sensor interfacing, portable equipment, and other analog circuits.

Applications:

The MCP6496T-E/LT is well-suited for applications requiring low power consumption and good analog performance. Typical applications include:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Data Acquisition Systems
  • Medical Devices
  • Consumer Electronics

With its compact SOT-23-5 package, the MCP6496T-E/LT operational amplifier is an excellent choice for space-constrained applications. Its robust design and Microchip's commitment to quality make it a reliable component for precision analog circuits. Designers can leverage the MCP6496T-E/LT to achieve a balanced mix of performance, power efficiency, and versatility in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8646 $51.8760
145+ $0.7094 $102.8630
220+ $0.6872 $151.1840
305+ $0.6651 $202.8555
390+ $0.6429 $250.7310
525+ $0.5764 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess