EN
  • EN
  • DE

MCP6491T-E/LTY

Part No MCP6491T-E/LTY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 6V/μs
Gain Bandwidth Product 7.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.5mV
Supply Current 530μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2.4V ~ 5.5V, ±1.2V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number MCP6491
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732528-MCP6491T-E/LTY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6491T-E/LTY CAD Model

Description

Microchip Technology MCP6491T-E/LTY Operational Amplifier

The MCP6491T-E/LTY is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to meet the requirements of a wide range of electronic applications. This particular model is part of the MCP6491 family, which is renowned for its low power consumption and high accuracy. As an operational amplifier, it is a critical component in various analog circuits, including filters, sensors, and control systems.

Key Features

  • Low Power Consumption: The MCP6491T-E/LTY is optimized for low-power applications, ensuring efficient operation with a quiescent current of just 450 µA (typical) at 5.5V.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.8V to 5.5V, making it versatile for both single-supply and dual-supply operations.
  • Extended Temperature Range: This op-amp is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +125°C, suitable for automotive and industrial environments.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the MCP6491T-E/LTY can handle a wide range of frequencies, making it ideal for audio processing and other signal amplification tasks.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which provides improved dynamic range and is especially useful in low-voltage applications.
  • Enhanced ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against sudden voltage spikes and improving its robustness in harsh electrical environments.

Applications

The MCP6491T-E/LTY is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Interfaces
  • Data Acquisition Systems
  • Automotive Electronics

Its combination of low power, high accuracy, and wide operating temperature range makes it an excellent choice for designers who need a reliable op-amp that can handle the demands of both precision analog processing and power-sensitive applications. Whether you're developing consumer electronics or sophisticated automotive systems, the MCP6491T-E/LTY from Microchip Technology offers the performance and durability needed to create efficient and reliable designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8836 $53.0160
140+ $0.7251 $101.5140
215+ $0.7024 $151.0160
295+ $0.6797 $200.5115
385+ $0.6571 $252.9835
510+ $0.5891 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess