EN
  • EN
  • DE

MCP6482T-E/SN

Part No MCP6482T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.7 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.5mV
Operating Supply Current 240μA
Channel Output Current 12mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075292-MCP6482T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6482T-E/SN CAD Model

Description

Microchip Technology MCP6482T-E/SN Operational Amplifier

The MCP6482T-E/SN is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP648x family and is designed to offer a blend of performance and low power consumption, making it suitable for a variety of applications in the consumer, automotive, and industrial markets.

With a supply voltage range of 1.8V to 5.5V, the MCP6482T-E/SN is versatile for both single-supply and dual-supply operations, accommodating a broad spectrum of power requirements. This op-amp features a quiescent current of just 450 µA (typical), which is ideal for battery-powered devices and energy-saving applications where power efficiency is crucial.

The MCP6482T-E/SN boasts a Gain Bandwidth Product (GBWP) of 10 MHz and a phase margin of 60 degrees, ensuring stability and good frequency response for closed-loop gains. Its rail-to-rail input and output swing capabilities enable the full range of the power supply to be utilized, maximizing dynamic range in various circuit designs.

The device is offered in an 8-pin SOIC package, denoted by the 'SN' suffix in its part number. This surface-mount package is widely used and appreciated for its small footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications.

Key features of the MCP6482T-E/SN include an extended temperature range of -40°C to +125°C, low input bias current, and low input offset voltage, which contribute to its high accuracy and precision in amplification tasks. These characteristics make the MCP6482T-E/SN an excellent choice for sensor interfacing, ADC buffer circuits, active filters, and many other precision analog processing tasks.

Overall, the MCP6482T-E/SN operational amplifier from Microchip Technology is a reliable and efficient solution for designers seeking to optimize their analog circuitry with a high-performance, low-power op-amp that does not compromise on quality or functionality.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess