EN
  • EN
  • DE

MCP6476UT-E/LT

Part No MCP6476UT-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3.2V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 140µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357532-MCP6476UT-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6476UT-E/LT CAD Model

Description

Microchip Technology MCP6476UT-E/LT Operational Amplifier

The MCP6476UT-E/LT is a high-precision operational amplifier (op-amp) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This operational amplifier is part of Microchip's MCP647x family, which is renowned for its low-power consumption and general-purpose applications.

Key Features:

  • Low Power Consumption: The MCP6476UT-E/LT is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • High Accuracy: With a design focused on precision, this op-amp offers a low input offset voltage and low noise, thereby ensuring accurate signal amplification and processing.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which allows for a wide dynamic range, making it suitable for driving analog-to-digital converters (ADCs) or other high-impedance loads.
  • Extended Temperature Range: The MCP6476UT-E/LT can operate over an extended temperature range, making it versatile for use in various environmental conditions.

Applications:

The MCP6476UT-E/LT is designed to cater to a broad array of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Analog Filters
  • Low-side Current Sensing
  • Data Acquisition Systems

Technical Specifications:

The op-amp comes in a compact package and is characterized by the following specifications:

  • Single Supply Voltage: 1.8V to 5.5V
  • Quiescent Current: 45 µA (typical)
  • Gain Bandwidth Product: 450 kHz (typical)
  • Phase Margin: 60 degrees (typical) for stability

The MCP6476UT-E/LT by Microchip Technology integrates seamlessly into a myriad of electronic circuits, providing designers with a robust, high-performance solution for amplification needs. Its combination of low power, high accuracy, and wide operating temperature range makes it a versatile component for precision analog applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6981 $59.3385
180+ $0.6532 $117.5760
275+ $0.6306 $173.4150
395+ $0.5856 $231.3120
515+ $0.5631 $289.9965
645+ $0.5405 $348.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess