EN
  • EN
  • DE

MCP6441T-E/LT

Part No MCP6441T-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / 450 nA, 9 kHz Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003V/μs
Gain Bandwidth Product 9kHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Current - Supply 450nA
Voltage - Supply, Single/Dual (±) 1.4V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Part Number Series MCP6441
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812354-MCP6441T-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6441T-E/LT CAD Model

Description

Product Overview: MCP6441T-E/LT from Microchip Technology

The MCP6441T-E/LT is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular op-amp is part of the MCP6441 family that is known for its low power consumption and extended temperature range, making it an ideal choice for battery-powered applications and industrial systems where temperature extremes are common.

The MCP6441T-E/LT operates with a single supply voltage ranging from 1.8V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both 3.3V and 5V systems. Its quiescent current is just 45 µA, a feature that significantly extends the battery life of portable devices. Despite its low power consumption, this op-amp does not compromise on performance, offering a Gain Bandwidth Product (GBWP) of 9 kHz, which is suitable for low-frequency sensor signal conditioning and other applications requiring precision at low speeds.

The device features a low input bias current and has rail-to-rail input and output swing capabilities, providing the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and ADC (Analog to Digital Converter) buffer applications. The MCP6441T-E/LT also boasts a low typical equivalent input noise voltage of 28 nV/√Hz at 1 kHz, which is beneficial for applications that require low noise performance.

With an extended operating temperature range of -40°C to +125°C, the MCP6441T-E/LT is robust enough to withstand harsh environments, making it an excellent choice for automotive, industrial, and high-temperature applications. The device is available in a 5-pin SC-70 package, which is known for its small footprint, allowing for high-density mounting and saving valuable board space in compact electronic systems.

In summary, the MCP6441T-E/LT operational amplifier from Microchip Technology is a versatile, low-power, and precision amplifier that is well-suited for a wide range of applications including portable devices, sensor conditioning, and industrial control systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1626 $51.9024
57+ $1.7744 $101.1408
88+ $1.7190 $151.2720
121+ $1.6635 $201.2835
156+ $1.6081 $250.8636
209+ $1.4417 $301.3153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess