EN
  • EN
  • DE

MCP6422-E/SN

Part No MCP6422-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP DUAL 90KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 4.4μA
Channel Output Current 22mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075275-MCP6422-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6422-E/SN CAD Model

Description

Microchip Technology MCP6422-E/SN Operational Amplifier

The MCP6422-E/SN from Microchip Technology is a high-performance, dual operational amplifier (op-amp) that delivers excellent accuracy and stability. It is a part of the MCP642x family, renowned for its low power consumption and small package footprint, making it an ideal choice for a wide range of applications including consumer electronics, medical devices, and industrial controls.

This particular model comes in a convenient SOIC-8 package, which is a surface-mountable package that is widely used in the industry for its compact size and ease of integration into various circuit designs. The op-amp operates over a broad voltage range from 2.3V to 5.5V, allowing for flexible usage in systems with varying power supplies.

The MCP6422-E/SN features a quiescent current of just 220 µA per amplifier, which is particularly beneficial for battery-powered devices where power efficiency is crucial. Despite its low power consumption, this op-amp does not compromise on performance. It offers a gain bandwidth product of 10 MHz, which is more than sufficient for many signal processing tasks, and a slew rate of 7 V/µs, providing fast response times for rapidly changing signals.

Temperature stability is another strong point of the MCP6422-E/SN, as it is capable of operating within the industrial temperature range of -40°C to +125°C. This robustness ensures reliable performance even in harsh environmental conditions. The op-amp also features rail-to-rail input and output, which maximizes the dynamic range in applications with limited supply voltages.

For design engineers, the MCP6422-E/SN offers a combination of features that can help to simplify circuit design and reduce the need for additional components. Its low input bias current and low offset voltage contribute to high-accuracy signal amplification, which is essential for precision applications.

In summary, the MCP6422-E/SN from Microchip Technology is a versatile, low-power dual operational amplifier that provides a perfect blend of efficiency, precision, and robustness, suitable for a multitude of electronic applications where space and power are at a premium.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1288 $51.0912
58+ $1.7468 $101.3144
89+ $1.6922 $150.6058
123+ $1.6376 $201.4248
158+ $1.5830 $250.1140
212+ $1.4192 $300.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,295 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess