EN
  • EN
  • DE

MCP634T-E/SL

Part No MCP634T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 1.8 mV
Current - Supply 2.5mA (x4 Channels)
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP634
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342770-MCP634T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP634T-E/SL CAD Model

Description

Product Overview: MCP634T-E/SL from Microchip Technology

The MCP634T-E/SL is a high-performance, precision operational amplifier (op-amp) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed for a wide array of applications, including analog filters, sensor interfaces, and other electronic circuits requiring a high-precision signal amplification.

Key Features

  • High Accuracy: The MCP634T-E/SL offers excellent precision with a low input offset voltage, making it suitable for applications that require accurate signal processing.
  • Low Power Consumption: With a quiescent current of just 1 µA (typical), this op-amp is an ideal choice for power-sensitive applications, including portable and battery-operated devices.
  • Wide Supply Voltage Range: It operates with a single supply voltage ranging from 1.8V to 6.0V, or a dual supply of ±0.9V to ±3.0V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Extended Temperature Range: The MCP634T-E/SL can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Enhanced Stability: This op-amp is unity-gain stable and can drive capacitive loads, offering robust performance in feedback control systems.

Applications

The versatility of the MCP634T-E/SL makes it a perfect fit for a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Automotive Systems

Package and Availability

The MCP634T-E/SL is available in a space-saving 5-pin SOT-23 package, aligning with the needs of compact circuit designs. Its robustness, combined with Microchip's commitment to long-term availability, makes this op-amp a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess