EN
  • EN
  • DE

MCP632T-E/SN

Part No MCP632T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 24MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 4pA
Voltage - Input Offset 1.8mV
Operating Supply Current 2.5mA
Channel Output Current 70mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075263-MCP632T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP632T-E/SN CAD Model

Description

Microchip Technology MCP632T-E/SN Operational Amplifier

The MCP632T-E/SN is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This precision op-amp is well-suited for a wide range of applications, including industrial, automotive, consumer, and medical devices. With its advanced design, the MCP632T-E/SN offers a perfect balance of features that cater to both power-sensitive and performance-demanding applications.

Key Features

  • High Gain Bandwidth Product: The MCP632T-E/SN offers a gain bandwidth product of 10 MHz, which allows for high-speed amplification of signals, making it ideal for high-frequency applications.
  • Low Quiescent Current: This op-amp is designed for efficiency, featuring a low quiescent current of just 1.0 mA (typical), which is excellent for battery-powered devices where power conservation is crucial.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range of 2.7V to 5.5V, accommodating various power requirements and ensuring compatibility with both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in low-voltage applications.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +125°C, the MCP632T-E/SN is robust enough to withstand harsh environmental conditions.
  • Enhanced ESD Protection: This op-amp comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device against unexpected electrical spikes.

Package and Applications

The MCP632T-E/SN is available in a space-saving 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for compact PCB layouts. Its versatility makes it a top choice for a variety of applications, such as:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Audio amplifiers
  • Sensor interfaces
  • Medical instrumentation

With its superior performance, low power consumption, and robust design, the MCP632T-E/SN from Microchip Technology stands out as an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6171 $52.3420
47+ $2.1473 $100.9231
73+ $2.0802 $151.8546
100+ $2.0131 $201.3100
129+ $1.9460 $251.0340
172+ $1.7447 $300.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess