The MCP6295-E/SN from Microchip Technology is a single-supply operational amplifier (op-amp) that delivers high performance in a compact package. This op-amp is designed to operate with a single power supply voltage as low as 2.4V, while still being capable of functioning with supplies up to 5.5V, making it an ideal choice for battery-powered devices and low-voltage applications.
With a bandwidth of 10 MHz and a slew rate of 7 V/µs, the MCP6295-E/SN provides a balance of speed and power efficiency that is well-suited for a variety of applications, including signal conditioning, sensor interfacing, and analog filtering. The device features a rail-to-rail input and output, which allows for a wider dynamic range in low voltage systems.
The MCP6295-E/SN comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is advantageous for space-constrained applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. Its extended temperature range makes it suitable for industrial and automotive applications that require robustness and durability.
Key features of the MCP6295-E/SN include:
- Single-supply operation from 2.4V to 5.5V
- Gain Bandwidth Product (GBWP) of 10 MHz
- Slew Rate of 7 V/µs
- Rail-to-rail input and output
- Extended temperature range: -40°C to +125°C
- Low quiescent current, making it suitable for battery-operated devices
- Unity-gain stable
- Available in 8-pin SOIC package
Overall, the MCP6295-E/SN operational amplifier from Microchip Technology is a versatile and efficient solution for designers looking for a reliable op-amp that can easily integrate into a wide range of electronic systems. Its combination of low power consumption, high bandwidth, and temperature resilience makes it a go-to component for both simple and complex analog circuits.