Microchip Technology's MCP6294-E/SL Operational Amplifier
The MCP6294-E/SL is a high-precision quad operational amplifier (op-amp) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed to operate with a single supply voltage as low as 2.4V, while still being capable of functioning with a dual supply. It is particularly suited for analog-to-digital converter (ADC) driving and sensor interfacing in a wide range of applications including automotive, industrial, and consumer electronics.
The MCP6294-E/SL features a rail-to-rail input/output swing, which allows for the full range of input and output to be within the power supply rails. This is particularly advantageous for low-voltage operations, ensuring maximum dynamic range which is critical for battery-powered and portable applications. The device also boasts a wide bandwidth of 10 kHz and a low typical quiescent current of 1 µA per amplifier, which makes it an excellent choice for energy-efficient designs.
With an extended temperature range of -40°C to +125°C, the MCP6294-E/SL is robust and reliable, capable of withstanding harsh environmental conditions. This makes it an ideal op-amp for automotive and industrial applications where temperature extremes are common. Moreover, the device comes in a 14-pin SOIC package, which is a popular surface-mount form factor, allowing for ease of integration into various circuit designs.
Key features of the MCP6294-E/SL include:
- Rail-to-rail input and output
- Low quiescent current: 1 µA (typical) per amplifier
- Wide bandwidth: 10 kHz
- Single-supply operation: 2.4V to 5.5V
- Extended temperature range: -40°C to +125°C
- 14-pin SOIC package for easy mounting
Whether you're designing a sophisticated medical device, a rugged piece of industrial machinery, or a high-performance audio system, the MCP6294-E/SL from Microchip Technology offers the precision, reliability, and efficiency you need. Its low power consumption and wide operating voltage range make it an excellent choice for designing next-generation electronic systems.