EN
  • EN
  • DE

MCP6291T-E/SN

Part No MCP6291T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884253-MCP6291T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6291T-E/SN CAD Model

Description

Microchip Technology MCP6291T-E/SN Operational Amplifier

The MCP6291T-E/SN is a high-precision operational amplifier from Microchip Technology, designed to offer a blend of performance, power efficiency, and versatility for a wide range of electronic applications. This op-amp is part of Microchip's MCP6291 family and comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, known for its space-saving footprint suitable for compact PCB designs.

Key Features

  • Supply Voltage Range: The MCP6291T-E/SN operates on a supply voltage range of 2.4V to 5.5V, making it ideal for both single-supply and low-voltage systems, including battery-operated devices.
  • Bandwidth and Slew Rate: It boasts a Gain Bandwidth Product (GBWP) of 10 MHz and a slew rate of 6.5 V/µs, providing rapid signal response for high-speed analog signal processing.
  • Low Quiescent Current: With a quiescent current of just 1 mA, this op-amp is optimized for power-sensitive applications, ensuring minimal impact on overall system power consumption.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the output to swing close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and audio processing.
  • Extended Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, making it robust and reliable for use in harsh environmental conditions.

Applications

The MCP6291T-E/SN is a versatile component suitable for a diverse set of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Audio Processing
  • Sensor Interfaces
  • Medical Monitoring Devices

Engineers and designers choose the MCP6291T-E/SN for its exceptional balance of performance and power consumption. Its small size, combined with its operational stability and precision, make it an excellent choice for both simple and complex electronic circuits that require a reliable operational amplifier.

With its robust design and comprehensive feature set, the MCP6291T-E/SN from Microchip Technology stands out as a high-quality component for a multitude of analog applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess