EN
  • EN
  • DE

MCP6283-E/P

Part No MCP6283-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP6283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884249-MCP6283-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6283-E/P CAD Model

Description

MCP6283-E/P Operational Amplifier by Microchip Technology

The MCP6283-E/P is a high-precision operational amplifier (op-amp) from the reputable Microchip Technology, designed to offer a blend of performance and power efficiency for a wide range of electronic applications. This op-amp is characterized by its low power consumption and rail-to-rail input/output, making it an excellent choice for battery-powered devices, portable instrumentation, and any application requiring high-accuracy signal amplification.

Key Features:

  • Supply Voltage Range: The MCP6283-E/P operates at a single supply voltage ranging from 2.4V to 5.5V, accommodating a variety of low-voltage applications.
  • Low Quiescent Current: With a typical quiescent current of just 100 µA, this op-amp is optimized for power-sensitive designs.
  • Rail-to-Rail Input/Output: The device provides increased dynamic range, which is especially beneficial in low-voltage applications. It can output voltages very close to the supply rails and also accepts input signals extending to both supply rails.
  • Gain Bandwidth Product: It has a 1 MHz gain bandwidth product, delivering moderate speed performance suitable for low-frequency signal processing tasks.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications:

The MCP6283-E/P is versatile and can be used in numerous applications, including:

  • Portable and battery-powered devices
  • Test and measurement equipment
  • Data acquisition systems
  • Analog filters
  • Sensor interfaces
  • Medical devices

Package and Quality:

The MCP6283-E/P comes in a PDIP-8 package, which is easy to handle and suitable for prototyping as well as production runs. Microchip Technology is known for its commitment to quality, and this product is no exception, ensuring reliable performance for critical and demanding applications.

In summary, the MCP6283-E/P operational amplifier from Microchip Technology is an excellent choice for designers looking for a balance between power efficiency and performance. Its rail-to-rail capability, low power consumption, and robust temperature range make it an adaptable component for a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess