EN
  • EN
  • DE

MCP6281RT-E/OT

Part No MCP6281RT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 450μA
Channel Output Current 25mA
Supply Voltage - Operating 2.2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058377-MCP6281RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6281RT-E/OT CAD Model

Description

Microchip Technology's MCP6281RT-E/OT Operational Amplifier

The MCP6281RT-E/OT is a high-performance, single-supply operational amplifier (op-amp) designed by the renowned semiconductor manufacturer, Microchip Technology. This op-amp is particularly notable for its compact size, as it comes in an SOT-23-5 package, making it an ideal choice for space-constrained applications.

Boasting a wide bandwidth of 1 MHz and a low typical quiescent current of just 100 µA, the MCP6281RT-E/OT is engineered to deliver efficient operation without sacrificing performance. This makes it suitable for battery-powered devices, where power conservation is critical. Additionally, the device operates over a single supply voltage range of 2.4V to 5.5V, which further enhances its versatility in various circuit designs.

One of the key features of this op-amp is its Rail-to-Rail Input/Output (RRIO) capability, which allows the input and output signal ranges to extend to the power supply rails. This feature is particularly important in low-voltage applications, ensuring maximum dynamic range and improved signal integrity.

The MCP6281RT-E/OT also exhibits an extended temperature range, operating reliably from -40°C to +125°C. This makes it suitable for industrial applications where temperature extremes are common. The device's robust design ensures consistent performance even under harsh conditions.

Whether it's being used in analog filters, sensor interfaces, or other precision circuits, the MCP6281RT-E/OT offers excellent linearity and low noise performance. Microchip Technology's commitment to quality means that this op-amp is designed with advanced CMOS process technology, providing the reliability and precision that engineers need for their critical designs.

In summary, the MCP6281RT-E/OT from Microchip Technology is a versatile, high-performance operational amplifier that offers a balance of power efficiency and precision. Its small footprint, combined with Rail-to-Rail I/O and a wide operating temperature range, makes it a top choice for designers looking to optimize their analog circuitry in both portable and industrial applications.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess