EN
  • EN
  • DE

MCP6275-E/P

Part No MCP6275-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 170 μA, 2 MHz Rail-to-Rail Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.9 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 170μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221172-MCP6275-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6275
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6275-E/P CAD Model

Description

Microchip Technology MCP6275-E/P Operational Amplifier

The MCP6275-E/P is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to offer a perfect balance between power consumption and speed, making it an ideal choice for a wide range of applications in consumer electronics, industrial, and automotive sectors.

This op-amp operates with a single supply voltage ranging from 2.5V to 5.5V, which allows it to be used in battery-operated devices and other low-voltage applications. The MCP6275-E/P comes in a PDIP-8 package, which is a plastic dual in-line package with 8 pins, making it easy to handle and integrate into various circuit designs.

With a quiescent current of just 230 µA (typical), the MCP6275-E/P is optimized for low-power consumption without sacrificing performance. It boasts a gain bandwidth product of 2 MHz and can deliver a slew rate of 2.3 V/µs. These specifications ensure that the device can handle a wide range of signals with high fidelity and minimal distortion.

The MCP6275-E/P also features a rail-to-rail input/output swing, which extends the dynamic range and makes the most of the supply voltage. This characteristic is particularly useful in single-supply operations and when interfacing with analog-to-digital converters (ADCs), as it allows for better signal utilization and improved overall performance.

Temperature stability is another key feature of this op-amp. It operates over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance even in harsh environmental conditions. This makes the MCP6275-E/P a robust choice for applications that require consistent operation across a wide temperature spectrum.

In conclusion, the MCP6275-E/P from Microchip Technology is a versatile and efficient operational amplifier that offers a combination of low power consumption, high speed, and excellent temperature stability. Its ease of use and comprehensive features make it a valuable component for engineers looking to optimize their designs for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1826 $59.1300
120+ $0.9704 $116.4480
185+ $0.9401 $173.9185
255+ $0.9098 $231.9990
330+ $0.8794 $290.2020
440+ $0.7884 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess