EN
  • EN
  • DE

MCP6271-E/MS

Part No MCP6271-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.9V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 170µA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353510-MCP6271-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6271-E/MS CAD Model

Description

Microchip Technology MCP6271-E/MS Operational Amplifier

The MCP6271-E/MS from Microchip Technology is a high-performance operational amplifier (op-amp) that offers a perfect blend of features suitable for a wide range of applications. This op-amp is designed to operate with a single supply voltage as low as 2.0V, while still supporting rail-to-rail input and output swing, making it ideal for battery-operated devices and low-voltage applications.

This particular model comes in an MSOP-8 package, which is known for its small footprint and suitability for space-constrained applications. The MCP6271-E/MS boasts a quiescent current of just 230 µA, contributing to its efficient power usage, which is critical for portable and battery-powered devices where power conservation is paramount.

With a bandwidth of 1 MHz, the MCP6271-E/MS can be used in various analog circuits, including filters, amplifiers, and control systems. It also has a slew rate of 1.2 V/µs, ensuring that the op-amp can handle rapidly changing signals without significant distortion.

The MCP6271-E/MS features a chip select (CS) option that enables the operational amplifier to enter a low-power standby mode, further reducing power consumption when the device is not in active use. This chip select feature is particularly useful in multiplexed applications.

Microchip Technology's MCP6271-E/MS operational amplifier is designed with protection features such as short-circuit current limiting and over-temperature shutdown, safeguarding the device and the system in which it is used. Its extended temperature range from -40°C to +125°C ensures reliable operation in harsh environmental conditions.

In summary, the MCP6271-E/MS operational amplifier is a versatile and reliable component that offers low power consumption, rail-to-rail input and output, and a wide operational temperature range. Its small package size and low quiescent current make it an excellent choice for designers looking to optimize their systems for power efficiency and space constraints.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess