EN
  • EN
  • DE

MCP6244-E/ST

Part No MCP6244-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 550KHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 50μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1075228-MCP6244-E/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6244-E/ST CAD Model

Description

Introducing the MCP6244-E/ST from Microchip Technology

Enhance your electronic designs with the cutting-edge MCP6244-E/ST operational amplifier, brought to you by the renowned Microchip Technology. This high-precision op-amp is a quintessential component for a wide array of applications, from industrial systems to consumer electronics. Let's delve into what makes the MCP6244-E/ST an indispensable part of your next project.

Key Features

  • Quad Operational Amplifier: The MCP6244-E/ST features four independent op-amp units, allowing for versatile configurations within a single package. This integration simplifies design and saves valuable board space.
  • Low Power Consumption: With a quiescent current of just 900 nA per amplifier, this device is an excellent choice for power-sensitive applications, extending battery life without sacrificing performance.
  • Wide Supply Voltage Range: The operational amplifier operates across a broad supply voltage range from 1.8V to 5.5V, making it suitable for both single-supply and dual-supply operations, and compatible with a variety of logic levels.
  • Extended Temperature Range: The MCP6244-E/ST is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +125°C, ensuring stability and functionality in diverse environments.
  • Rail-to-Rail Input/Output: This feature allows for a wide dynamic range, providing maximum input and output swing. It is particularly useful in low-voltage applications where maximizing the signal amplitude is crucial.
  • Excellent Accuracy: The device boasts a low input offset voltage and low noise, which contributes to its high accuracy, making it ideal for precision applications like sensor interfacing and analog to digital conversions.

Applications

The MCP6244-E/ST is versatile enough to be integrated into a multitude of applications. It's particularly well-suited for:

  • Portable devices
  • Test and measurement equipment
  • Analog filters
  • Data acquisition systems
  • Medical monitoring devices
  • Power supply control

With the MCP6244-E/ST, Microchip Technology provides a robust, high-performance solution for your operational amplifier needs. Whether you're designing for efficiency, precision, or space-saving, this op-amp is ready to elevate your project to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess