Introducing the MCP6241T-E/OTVAO Operational Amplifier from Microchip Technology
The MCP6241T-E/OTVAO is a high-performance, single operational amplifier (op-amp) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the MCP6241 family of op-amps that are known for their low power consumption and general-purpose utility in a wide range of electronic applications.
With its advanced CMOS technology, the MCP6241T-E/OTVAO provides an optimal balance between power efficiency and performance, featuring a quiescent current of just 1 µA. This makes it an excellent choice for battery-powered devices and other applications where power conservation is crucial. Additionally, the op-amp operates over a broad voltage range of 1.8V to 5.5V, allowing for flexible design options in various circuits.
The MCP6241T-E/OTVAO boasts a Gain Bandwidth Product (GBWP) of 1 MHz, which is impressive for such a low-power device. This characteristic ensures that the op-amp can handle a wide range of frequencies, making it suitable for audio processing, sensor amplification, and other signal conditioning tasks. Moreover, the device offers a low typical offset voltage of 150 µV, ensuring accuracy and precision in applications requiring high fidelity signal amplification.
This op-amp comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications. The small footprint of the MCP6241T-E/OTVAO makes it an excellent choice for portable electronics, wearable technology, and other compact devices. Furthermore, its extended temperature range from -40°C to +125°C ensures reliable performance in harsh environments, making it versatile for both consumer and industrial markets.
Key features of the MCP6241T-E/OTVAO include:
- Low quiescent current: 1 µA (typical)
- Wide supply voltage range: 1.8V to 5.5V
- Gain Bandwidth Product: 1 MHz
- Low offset voltage: 150 µV (typical)
- Extended temperature range: -40°C to +125°C
- Small 5-pin SOT-23 package
Overall, the MCP6241T-E/OTVAO operational amplifier is a versatile and efficient solution for designers looking to optimize power and performance in their electronic designs. With its robust feature set, this Microchip Technology op-amp is well-suited for a myriad of applications across various industries.