EN
  • EN
  • DE

MCP6142-I/P

Part No MCP6142-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 600 nA, Non-Unity Gain Rail-to-Rail Input/Output Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.003V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Supply Current 600nA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 1.4V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MCP6142
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1221155-MCP6142-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6142-I/P CAD Model

Description

The MCP6142-I/P is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology. This device is part of Microchip's MCP614x family of op-amps that are known for their low power consumption and general-purpose application capabilities. The MCP6142-I/P is suitable for a variety of electronic applications, including analog filters, sensor interfacing, and other analog circuitry.

Key Features

  • Supply Voltage: The MCP6142-I/P operates on a single supply voltage ranging from 1.8V to 6.0V, making it versatile for both battery-powered and traditional powered devices.
  • Low Quiescent Current: It features a low quiescent current of just 600 µA (typical), which is ideal for power-sensitive applications.
  • Gain Bandwidth Product: With a gain bandwidth product of 600 kHz, this op-amp is suitable for low-frequency applications where power efficiency is more critical than speed.
  • Rail-to-Rail Input/Output: The MCP6142-I/P includes rail-to-rail input and output, which allows for a wider dynamic range in the presence of low supply voltages.
  • Extended Temperature Range: This op-amp can operate in extended temperature ranges from -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: It comes in a PDIP-8 (Plastic Dual In-line Package), which is through-hole mountable and suitable for prototyping and production.

Applications

The MCP6142-I/P is a versatile component that can be used in a variety of applications including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Data Acquisition Systems
  • Sensor Interfacing
  • Consumer Electronics
  • Medical Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MCP6142-I/P operational amplifier is built to meet high standards, ensuring stable performance over its lifespan and in various conditions. With Microchip's expertise in semiconductor design and manufacturing, this op-amp is a reliable choice for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess