EN
  • EN
  • DE

MCP607-I/ST

Part No MCP607-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 155KHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 155kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 18.7μA
Channel Output Current 17mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 041566-MCP607-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP607-I/ST CAD Model

Description

Product Overview: MCP607-I/ST

The MCP607-I/ST is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP607 series, known for its low power consumption and general-purpose applications.

Key Features

  • Rail-to-Rail Input/Output: The MCP607-I/ST provides rail-to-rail input and output swing, which allows for the full range of power supply voltage to be utilized. This is particularly beneficial for low-voltage applications and ensures better signal dynamic range.
  • Low Quiescent Current: With a quiescent current of just 50 µA (typical), this op-amp is optimized for low-power applications, making it an excellent choice for battery-powered devices and power-sensitive designs.
  • Wide Supply Voltage Range: The device can operate from a single supply voltage ranging from 2.5V to 5.5V, giving designers flexibility in various applications and compatibility with both 3.3V and 5V systems.
  • Extended Temperature Range: The MCP607-I/ST is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Gain Bandwidth Product: With a gain bandwidth product of 155 kHz, this op-amp is suitable for low-frequency applications such as sensor interfacing, portable devices, and analog filters.
  • Chip Select (CS): The inclusion of a chip select feature allows the output to be disabled, which is useful for multiplexing and saving power when the op-amp is not in use.

Applications

The MCP607-I/ST is versatile and can be used in a wide variety of applications. It is particularly well-suited for analog circuits requiring low power consumption, such as portable medical devices, consumer electronics, and industrial control systems. Other applications include data acquisition systems, handheld instruments, and battery-operated equipment.

Package and Quality

This op-amp is offered in a 14-pin TSSOP package, which is ideal for space-constrained applications. Microchip Technology upholds high-quality standards, ensuring that the MCP607-I/ST meets the rigorous requirements of the industry for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess