EN
  • EN
  • DE

MCP6061T-E/OT

Part No MCP6061T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 60 μA, High Precision Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.25 V/μs
GBP - Gain Bandwidth Product 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 60μA
Output Current per Channel 27mA
Dual Supply Voltage (±) 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1221150-MCP6061T-E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6061
Introduction Date June 04, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6061T-E/OT CAD Model

Description

Microchip Technology MCP6061T-E/OT Operational Amplifier

The MCP6061T-E/OT is a high-performance operational amplifier (op-amp) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model comes in a tiny 5-pin SOT-23 package, designed for applications where space is at a premium without compromising on quality and performance.

Key Features:

  • Low Power Consumption: The MCP6061T-E/OT is designed for power-sensitive applications, offering a quiescent current of just 230 µA, making it ideal for battery-powered devices and portable applications.
  • Wide Bandwidth: With a Gain Bandwidth Product (GBWP) of 1 MHz, this op-amp is capable of handling a wide range of frequencies, suitable for audio processing, filters, and other signal conditioning applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for a wider dynamic range in the output signal, maximizing the use of the supply voltage range.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Single Supply Operation: The MCP6061T-E/OT can operate from a single power supply ranging from 1.8V to 6.0V, providing flexibility in various circuit designs and compatibility with a variety of logic levels.

Applications:

The MCP6061T-E/OT is versatile and can be used in a multitude of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Sensor Interfaces
  • Energy Harvesting
  • Low Power Battery Operations
  • Data Acquisition Systems

Microchip Technology's commitment to quality ensures that the MCP6061T-E/OT op-amp delivers consistent and reliable performance. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to optimize their circuitry with an efficient and versatile component. Whether you're designing for consumer electronics, automotive, or industrial applications, the MCP6061T-E/OT provides the precision and stability required for sensitive and critical signal amplification tasks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,919 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess