EN
  • EN
  • DE

MCP6051T-E/MNY

Part No MCP6051T-E/MNY
Manufacturer Microchip Technology
Catalog OEM Souring
Description Microchip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466452-MCP6051T-E/MNY
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.15 V/µs
Gain Bandwidth Product 385kHz
Current - Input Bias 1pA
Voltage - Input Offset 150µV
Current - Supply 30µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian MCP6051T-E/MNY CAD Model

Description

The MCP6051T-E/MNY is a high-precision operational amplifier (op-amp) produced by Microchip Technology, designed for applications that demand low input offset voltage and drift, such as sensor conditioning, analog filters, and precision amplification stages. This op-amp operates across a voltage range of 2.2V to 6.0V, providing versatility in both single and dual-supply modes which is crucial for adapting to various system power requirements. The MCP6051T-E/MNY features a low typical input offset voltage of 150 µV and a low input bias current, making it an excellent choice for precision applications where accuracy is critical. With a quiescent current of just 230 µA, it is also tailored for applications that require power efficiency, including portable and battery-operated devices. The device's Gain Bandwidth Product (GBP) of 500 kHz and its rail-to-rail input and output swing ensure a wide dynamic range and compatibility with low-voltage power supplies. Housed in a QFN package, the MCP6051T-E/MNY combines precision performance with a compact footprint, catering to applications that require high accuracy without sacrificing board space.

You May Also Be Interested in

Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess