EN
  • EN
  • DE

MCP6051-E/SN

Part No MCP6051-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884234-MCP6051-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6051-E/SN CAD Model

Description

Microchip Technology MCP6051-E/SN Operational Amplifier

The MCP6051-E/SN from Microchip Technology is a high precision operational amplifier that offers a blend of performance and power efficiency, making it an ideal choice for a wide range of applications. This operational amplifier features a typical quiescent current of just 230 µA, which is particularly beneficial for battery-powered devices, as it extends battery life without compromising on performance.

The MCP6051-E/SN operates within a supply voltage range of 2.3V to 6.0V, allowing it to be used in both 3.3V and 5V systems. This versatility makes it suitable for various electronic circuits, from consumer electronics to industrial control systems. With its extended temperature range from -40°C to +125°C, this op-amp can reliably perform in harsh environmental conditions, ensuring consistent operation in both automotive and industrial applications.

This operational amplifier boasts a Gain Bandwidth Product (GBWP) of 600 kHz, which ensures a good balance between speed and stability. The device is also characterized by a low typical input offset voltage of 1.5 mV and a low input bias current of 1 pA, which are critical parameters for precision applications.

The MCP6051-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and recognized for its ease of integration into PCB designs. Its small footprint allows for compact circuit designs without sacrificing performance.

Key features of the MCP6051-E/SN include rail-to-rail input and output, which enables the amplifier to operate effectively close to the power supply rails, maximizing the dynamic range in low-voltage applications. Additionally, the amplifier is unity-gain stable, which simplifies the design process as it can be used in various configurations without the need for external compensation.

Overall, the Microchip Technology MCP6051-E/SN operational amplifier is a reliable and efficient solution for designers looking for a low-power, high-precision amplifier for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess