EN
  • EN
  • DE

KA2807D

Part No KA2807D
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Earth Leakage Detector | IC GROUND FAULT INTERRUPTER 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Earth Leakage Detector
Supply Current 19mA
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Family Part Number KA2807
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1192312-KA2807D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA2807D CAD Model

Description

The KA2807D is a versatile and high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is part of the company's extensive portfolio of power management solutions and is specifically engineered to meet the rigorous demands of modern electronic applications.

The KA2807D is a multi-function, triple voltage regulator that offers a compact and efficient solution for generating stable and reliable voltages in a variety of electronic systems. It is commonly used in applications such as personal computers, servers, and other sophisticated electronic equipment that require multiple regulated power outputs.

Key Features:

  • Triple Voltage Outputs: The KA2807D provides three independent regulated voltages, making it suitable for systems that need multiple power levels from a single IC.
  • High Accuracy: It offers high accuracy in voltage regulation, ensuring stable performance and reliable operation for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature of the KA2807D minimizes power loss and improves overall efficiency, which is critical for battery-operated devices.
  • Thermal Protection: The IC includes built-in thermal protection that safeguards the device against damage from overheating, enhancing system reliability and longevity.
  • Short Circuit Protection: With its integrated short circuit protection, the KA2807D prevents damage to the IC and the system in the event of a fault condition.

Applications:

  • Computer Motherboards
  • Power Supply Modules
  • Networking Equipment
  • Industrial Control Systems

The ON Semiconductor KA2807D is packaged in a compact SOP-16L, making it ideal for space-constrained applications. Its robust design and comprehensive feature set make it a preferred choice for engineers and designers looking to create efficient and reliable power management systems. With the backing of ON Semiconductor's commitment to quality, the KA2807D is a dependable solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess