EN
  • EN
  • DE

MCP6041-I/SN

Part No MCP6041-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14KHZ RRO 8SOIC / Op Amp Single GP R-R I/O 6V Automotive 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Channel Output Current 20mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 084027-MCP6041-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCP6041
Introduction Date June 04, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6041-I/SN CAD Model

Description

The MCP6041-I/SN is a high-precision operational amplifier (op-amp) manufactured by Microchip Technology, designed to cater to a wide range of applications that require low power consumption and high accuracy. This single op-amp is part of Microchip's MCP604x series, which is well-suited for battery-powered devices, portable instrumentation, and test equipment.

Key Features

  • Power Efficiency: The MCP6041-I/SN boasts a quiescent current of just 600 nA, making it an excellent choice for power-sensitive applications.
  • Supply Voltage: It operates on a single supply voltage ranging from 1.8V to 6.0V, providing designers with flexibility in various system designs.
  • Gain Bandwidth Product: With a gain bandwidth product of 14 kHz, this op-amp is optimized for low-frequency applications that require a balance between power consumption and performance.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the signal dynamic range.
  • Extended Temperature Range: It is capable of operating over an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Package: The MCP6041-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

This op-amp is versatile and can be used in various applications, including sensor interfacing, portable devices, analog filters, battery-operated devices, and other applications that require a combination of low power operation and high precision.

Ordering Information

For ordering, the product is available under the part number MCP6041-I/SN. Ensure to consult the datasheet and Microchip's support resources for additional information on specifications, pin configurations, and application notes to fully leverage the op-amp's capabilities in your design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess