EN
  • EN
  • DE

MCP6032-E/MS

Part No MCP6032-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.004 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 900nA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075152-MCP6032-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6032-E/MS CAD Model

Description

The MCP6032-E/MS from Microchip Technology is a high-precision operational amplifier (op-amp) that delivers top-notch performance with a quiescent current just under 900 nA. This makes it an ideal choice for battery-powered applications where power efficiency is critical. The device is part of Microchip's family of op-amps that feature advanced CMOS technology, providing an excellent balance between power consumption and performance.

Key Features

  • Low Power Consumption: The MCP6032-E/MS boasts a quiescent current of 900 nA, making it extremely power-efficient and suitable for portable devices.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, this op-amp is designed to perform reliably in extreme conditions.
  • Precision Performance: It offers a low offset voltage and rail-to-rail input/output swing, which ensures precision in measurement and control applications.
  • Gain Bandwidth Product: The device features a 10 kHz gain bandwidth product, providing a good balance between bandwidth and power consumption.
  • Supply Voltage: It operates with a single supply voltage ranging from 1.8V to 5.5V, allowing for flexibility in various circuit designs.
  • Packaging: The MCP6032-E/MS comes in a space-saving 8-pin MSOP (Micro Small Outline Package) that is suitable for compact electronic designs.

Applications

The MCP6032-E/MS is versatile and can be used in a multitude of applications. Its precision and low power consumption make it perfect for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interface
  • Analog Filters
  • Remote Monitoring
  • Energy Harvesting Applications

With its robust design and precision, the MCP6032-E/MS from Microchip Technology is a reliable choice for engineers and designers looking to optimize their power-sensitive applications without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0869 $50.0856
59+ $1.7124 $101.0316
91+ $1.6589 $150.9599
125+ $1.6053 $200.6625
162+ $1.5518 $251.3916
216+ $1.3913 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess