EN
  • EN
  • DE

MCP6024-I/P

Part No MCP6024-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MCP6024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6024-I/P-NDR, MCP6024I/P, MCP6024IP
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926711-MCP6024-I/P
Ultra Librarian 3D Model Ultra Librarian MCP6024-I/P CAD Model

Description

Product Overview: MCP6024-I/P from Microchip Technology

The MCP6024-I/P is a high-precision quad operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed for analog applications that require low power consumption, high accuracy, and a wide bandwidth. It is an ideal component for use in battery-powered devices, medical instruments, and industrial control systems.

Key Features

  • Low Power Consumption: The MCP6024-I/P is optimized for low power requirements, making it suitable for portable and battery-operated applications.
  • High Accuracy: With a low input offset voltage and a high gain bandwidth product, this op-amp provides precise signal amplification and conditioning.
  • Wide Bandwidth: The device offers a gain bandwidth product of 10 MHz, which allows for a wide range of signal frequencies to be processed efficiently.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which enables output swing close to the power supply rails, maximizing the dynamic range in various applications.
  • Extended Temperature Range: The MCP6024-I/P operates over an extended temperature range, making it reliable in various environmental conditions.

Applications

The versatility of the MCP6024-I/P allows it to be used in a wide array of applications, including:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation
  • Automotive electronics
  • Audio and video processing

Technical Specifications

The MCP6024-I/P operates with a single or dual supply voltage ranging from 2.7V to 5.5V, and it is available in a 14-pin PDIP package. The quiescent current is low, contributing to its power-efficient design. The device also features phase-reversal protection, which prevents unwanted phase reversals when the input voltage exceeds the power supply rails.

Conclusion

In conclusion, the MCP6024-I/P from Microchip Technology is a robust and reliable quad operational amplifier that provides high accuracy, low power consumption, and a wide bandwidth. Its rail-to-rail output and extended temperature range make it a versatile choice for designers looking to enhance the performance of their analog circuits across various industries and applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess