EN
  • EN
  • DE
  • IT

MCP6022-E/SN

Part No MCP6022-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075140-MCP6022-E/SN
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automation & Process Control, Power Management, Portable Devices, Test & Measurement, Audio, Automotive, Medical
Ultra Librarian 3D Model Ultra Librarian MCP6022-E/SN CAD Model

Description

Microchip Technology MCP6022-E/SN Operational Amplifier

The MCP6022-E/SN from Microchip Technology is a high-performance operational amplifier (op-amp) designed for analog applications requiring low power consumption and a broad voltage range. This dual operational amplifier is ideal for battery-powered devices and portable applications due to its low power operation and extended battery life capabilities.

Key Features:

  • Supply Voltage: The MCP6022-E/SN operates with a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various applications.
  • Low Quiescent Current: With a quiescent current of just 230 µA (typical), it is an excellent choice for power-sensitive designs.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 10 MHz, ensuring sufficient bandwidth for a wide range of audio and data signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Extended Temperature Range: This op-amp can operate over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Package: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix SN, providing a compact footprint for space-constrained applications.

Applications:

The MCP6022-E/SN is adept at handling a multitude of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Audio Amplifiers
  • Sensor Interfaces
  • Photodiode Pre-Amplifiers

With its precision performance and low-voltage operation, the MCP6022-E/SN is an excellent choice for designers looking to create efficient, reliable, and high-quality analog circuits. Microchip Technology's commitment to quality ensures that this op-amp meets the stringent requirements for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6323 $50.8522
34+ $2.9803 $101.3302
52+ $2.8872 $150.1344
72+ $2.7940 $201.1680
93+ $2.7009 $251.1837
124+ $2.4215 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess