EN
  • EN
  • DE

MCP6021-I/P

Part No MCP6021-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP6021
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6021-I/P-NDR, MCP6021I/P, MCP6021IP
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926709-MCP6021-I/P
Ultra Librarian 3D Model Ultra Librarian MCP6021-I/P CAD Model

Description

Microchip Technology's MCP6021-I/P Operational Amplifier

The MCP6021-I/P is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to cater to a wide array of applications requiring signal conditioning, sensor interfacing, and analog filtering. This op-amp stands out with its rail-to-rail input and output operation, which provides the maximum possible dynamic range, making it an excellent choice for single-supply applications.

Encased in a PDIP-8 package, the MCP6021-I/P boasts a single amplifier with a gain bandwidth product of 10 MHz. This high frequency response is coupled with a low typical operating current of just 1.0 mA, striking a balance between performance and power efficiency. The device operates within a supply voltage range of 2.7V to 6.0V, allowing for flexibility in both 3.3V and 5V systems.

The MCP6021-I/P is characterized by a low input offset voltage of 150 µV (max) and a low input bias current, which is crucial for precision applications. Its extended temperature range from -40°C to +125°C ensures reliable performance in various environmental conditions, making it suitable for industrial, automotive, and consumer electronics.

Key features of the MCP6021-I/P include:

  • Rail-to-rail input and output swing
  • Low input offset voltage
  • Gain bandwidth product of 10 MHz
  • Low operating current (1.0 mA, typical)
  • Unity-gain stable
  • Extended temperature range

This operational amplifier is ideal for applications such as analog filters, ADC buffer amplifiers, DAC converters, power supply control, and other circuit designs requiring high-accuracy signal amplification. Its robust design and high performance make it a versatile component for both simple and complex electronic systems.

Microchip Technology's commitment to quality ensures that the MCP6021-I/P operational amplifier is a reliable and efficient solution for designers looking to optimize their analog circuitry with precision and power conservation in mind.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4777 $52.0317
50+ $2.0330 $101.6500
77+ $1.9694 $151.6438
105+ $1.9059 $200.1195
136+ $1.8424 $250.5664
182+ $1.6518 $300.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess