EN
  • EN
  • DE

MCP6009-E/ST

Part No MCP6009-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202893-MCP6009-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.9V/µs
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP6009-E/ST CAD Model

Description

Product Overview: MCP6009-E/ST from Microchip Technology

The MCP6009-E/ST is a precision operational amplifier (op-amp) developed by the renowned Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is designed to cater to a wide range of applications, from industrial to automotive, and is particularly noted for its low power consumption and general-purpose functionality.

Key Features

  • Low Quiescent Current: The MCP6009-E/ST boasts a low quiescent current of just 110 µA, making it an excellent choice for battery-powered and energy-efficient applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this op-amp is suitable for use in harsh environments and can withstand extreme conditions without compromising performance.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 1 MHz, ensuring ample bandwidth for a variety of signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Precision Performance: With a low input offset voltage and low noise, the MCP6009-E/ST delivers precise signal amplification, making it ideal for sensitive instrumentation and measurement systems.

Applications

The versatility of the MCP6009-E/ST makes it suitable for a broad spectrum of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automotive Electronics
  • Test Equipment

Package and Quality

Microchip Technology ensures that the MCP6009-E/ST is available in a small TSSOP-14 package, optimizing board space without sacrificing performance. Additionally, the product adheres to rigorous quality standards, offering reliability and consistency across various applications.

Conclusion

With its combination of low power consumption, high-temperature resilience, and precision performance, the MCP6009-E/ST operational amplifier from Microchip Technology is a top-tier choice for designers seeking a reliable and versatile component for their electronic designs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess