EN
  • EN
  • DE

MCP6004STE

Part No MCP6004STE
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 317742-MCP6004STE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6004STE CAD Model

Description

MCP6004STE from Microchip Technology: A High-Performance Operational Amplifier

The MCP6004STE is a quad operational amplifier (op-amp) developed by Microchip Technology, known for its high precision and low power consumption. This versatile op-amp is suitable for a wide range of applications, including automotive, industrial, medical, and consumer electronics.

Key Features:

  • Low Quiescent Current: The MCP6004STE boasts a low quiescent current of just 100 μA per amplifier, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: With a Gain Bandwidth Product (GBWP) of 1 MHz, this op-amp can handle a wide range of frequencies, ensuring versatile performance across different use cases.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows the output to reach the power supply rails, maximizing the dynamic range in low voltage applications.
  • Extended Temperature Range: The MCP6004STE operates over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
  • Low Input Bias Current: With a low input bias current of 1 pA, the op-amp minimizes errors in high impedance sensor circuits and precision applications.

Applications:

The MCP6004STE is engineered to accommodate a multitude of applications. Its precision and low power consumption make it an excellent choice for:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control and Protection
  • Audio Processing
  • Signal Conditioning

Package and Quality:

The MCP6004STE comes in a 14-pin TSSOP package, which is ideal for space-constrained applications. Microchip Technology ensures high-quality and reliability, with the MCP6004STE being rigorously tested to meet stringent industry standards.

Conclusion:

Whether you're designing a complex medical device or a simple consumer gadget, the MCP6004STE from Microchip Technology provides the precision, efficiency, and versatility you need to create a high-performing product. Its combination of features makes it a smart choice for engineers looking to optimize their designs for performance and power consumption.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess