Microchip Technology MCP6004-E/ST - Operational Amplifier
The MCP6004-E/ST from Microchip Technology is a high-performance, quad operational amplifier (op-amp) designed to operate with a single or dual power supply. This versatile device offers a wide bandwidth and low power consumption, making it suitable for a variety of applications, including automotive, consumer electronics, industrial control systems, and medical devices.
The MCP6004-E/ST operates over a standard voltage range of 2.7V to 5.5V, allowing it to be used in both 3.3V and 5V systems. The device's quad configuration provides four op-amps in a single package, which is ideal for space-constrained applications. It features a typical gain bandwidth product (GBWP) of 1 MHz, which is sufficient for many moderate-speed applications such as filters, amplifiers, and analog signal processing.
One of the key advantages of the MCP6004-E/ST is its low quiescent current, which is typically just 100 μA per amplifier. This characteristic makes it well-suited for battery-powered devices where power efficiency is crucial. Additionally, the op-amp offers rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications.
The MCP6004-E/ST is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for designs where board space is at a premium. The device also features a wide temperature range of -40°C to +125°C, which ensures reliable operation in harsh environments.
With its combination of low power, high bandwidth, and quad amplifier design, the MCP6004-E/ST from Microchip Technology is a versatile choice for designers looking to add robust analog functionality to their electronic projects.
Key Features:
- Quad operational amplifier configuration
- Supply voltage range: 2.7V to 5.5V
- Gain bandwidth product (GBWP): 1 MHz
- Low quiescent current: 100 μA (typical) per amplifier
- Rail-to-rail input and output
- Extended temperature range: -40°C to +125°C
- Compact 14-pin TSSOP packaging
Whether you are designing a sophisticated audio processing unit or a simple sensor interface, the MCP6004-E/ST offers a reliable and efficient solution for your operational amplification needs.