EN
  • EN
  • DE

MCP48FVB02-E/UN

Part No MCP48FVB02-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10MSOP / 8 Bit Digital to Analog Converter 2 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 7.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.1, ±0.0125
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number MCP48FVB02
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355917-MCP48FVB02-E/UN
Ultra Librarian 3D Model Ultra Librarian MCP48FVB02-E/UN CAD Model

Description

Microchip Technology MCP48FVB02-E/UN Digital-to-Analog Converter

The MCP48FVB02-E/UN from Microchip Technology is a high-performance, dual-channel 8-bit Digital-to-Analog Converter (DAC) that offers outstanding accuracy and stability. Designed to meet the stringent requirements of industrial, automotive, and consumer applications, this device is a perfect solution for systems requiring precise analog output control.

One of the key features of the MCP48FVB02-E/UN is its integrated EEPROM memory, which allows for the DAC settings to be saved upon power-down, ensuring a quick and reliable startup with the previous configuration. This non-volatile memory feature is particularly useful for applications that require a consistent output after each power cycle, such as in automated calibration systems or preset adjustable outputs.

The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. Its high-resolution output is ensured by the 8-bit resolution, which provides 256 discrete voltage levels for fine-grained analog control. The MCP48FVB02-E/UN also boasts a low-power design, with a typical quiescent current of only 5.5 µA, making it an energy-efficient choice for battery-powered devices.

Communication with the MCP48FVB02-E/UN is handled via an industry-standard two-wire I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems. This interface supports standard, fast, and high-speed modes, providing flexibility in communication speed to match different system requirements.

For enhanced performance, the MCP48FVB02-E/UN comes in a compact 10-MSOP package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, making it suitable for outdoor or automotive applications where temperature variations are common.

In summary, the Microchip MCP48FVB02-E/UN is a robust and reliable dual-channel DAC that offers non-volatile memory, high resolution, low power consumption, and a versatile communication interface, all packed into a small footprint for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6470 $57.6450
75+ $1.3514 $101.3550
115+ $1.3092 $150.5580
160+ $1.2670 $202.7200
205+ $1.2247 $251.0635
275+ $1.0980 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess