The MCP4822-E/P is a dual channel 12-bit Digital-to-Analog Converter (DAC) with integrated EEPROM and an external voltage reference input from Microchip Technology. Designed with precision and flexibility in mind, it offers a compact and efficient solution for digital to analog conversion in various applications.
Key Features:
- Dual 12-Bit DAC: The MCP4822 features two independently programmable 12-bit DAC channels, allowing for high-resolution output signals.
- Integrated EEPROM: Onboard non-volatile memory enables the DAC to retain settings and calibration data even after power cycling, ensuring consistent performance.
- External Voltage Reference: The external voltage reference input provides flexibility for users to set a desired range for the DAC output, making it suitable for a wide array of applications.
- SPI Interface: The device includes a Serial Peripheral Interface (SPI) that ensures easy communication with most microcontrollers, allowing for seamless integration into embedded systems.
- Low Power Consumption: Designed for power-sensitive applications, the MCP4822 operates with a low quiescent current, contributing to overall power efficiency.
- Extended Temperature Range: The device is operational over an industrial temperature range, making it reliable for use in harsh environments.
Applications:
The MCP4822-E/P is versatile and can be used in a variety of applications, including but not limited to:
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Industrial Process Control
- Precision Control Systems
- Portable Instrumentation
Product Specifications:
| Parameter |
Value |
| Resolution |
12-bit |
| Number of Channels |
2 |
| Interface Type |
SPI |
| Supply Voltage |
2.7V to 5.5V |
| Package Type |
PDIP-14 |
| Temperature Range |
-40°C to +125°C |
In summary, the MCP4822-E/P from Microchip Technology stands out as a reliable and precise DAC solution for designers looking to incorporate digital-to-analog conversion in their systems with minimal effort and maximum performance.