EN
  • EN
  • DE

MCP4801-E/SN

Part No MCP4801-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 8BIT SGL SPI/VREF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.25, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 058337-MCP4801-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4801-E/SN CAD Model

Description

The MCP4801-E/SN is a highly integrated digital-to-analog converter (DAC) from the esteemed manufacturer, Microchip Technology. This precision device is designed to provide a seamless interface between digital circuits and analog components in a wide array of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • Resolution: The MCP4801-E/SN offers an 8-bit resolution, providing fine granularity for your analog output needs.
  • Interface: It communicates via a simple SPI interface, ensuring easy integration with most microcontrollers and digital systems.
  • Single Channel: This DAC features a single analog output channel, making it ideal for compact or single-point control applications.
  • Voltage Reference: An onboard precision voltage reference ensures stable and accurate analog outputs.
  • Supply Voltage: It operates on a 2.7V to 5.5V supply voltage, accommodating a variety of logic levels and system requirements.
  • Package: The device is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The versatility of the MCP4801-E/SN makes it an excellent choice for numerous applications. It can be used for adjustable biasing in amplifiers, programmable voltage and current sources, and as a part of a microcontroller-based calibration system. Its precision and small footprint also make it suitable for portable devices where power efficiency and space are critical.

Reliability and Quality

As with all Microchip products, the MCP4801-E/SN is built to high-quality standards, ensuring reliability and performance consistency. Whether you're developing a sophisticated industrial system or a simple DIY project, this DAC will provide the analog interface you need with the digital control your system requires.

Explore the potential of the MCP4801-E/SN for your next project and experience the quality and performance that Microchip Technology delivers.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3691 $54.7640
90+ $1.1234 $101.1060
140+ $1.0883 $152.3620
190+ $1.0532 $200.1080
250+ $1.0181 $254.5250
330+ $0.9128 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess