EN
  • EN
  • DE

MCP4728A1T-E/UN

Part No MCP4728A1T-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 4 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name MCP4728
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4728A1T-E/UNTR, MCP4728A1T-E/UN-ND, MCP4728A1T-E/UNDKR, MCP4728A1T-E/UNCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884216-MCP4728A1T-E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4728A1T-E/UN CAD Model

Description

Microchip Technology's MCP4728A1T-E/UN

The MCP4728A1T-E/UN is a precision digital-to-analog converter (DAC) component designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This innovative product is a 12-bit, quad-channel DAC that offers integrated EEPROM and an I2C-compatible serial interface, making it an ideal choice for a wide range of applications requiring high-resolution analog output.

Key Features:

  • Quad 12-bit DAC: The device incorporates four high-precision DAC channels, allowing for multiple analog outputs from a single chip.
  • Integrated EEPROM: Onboard non-volatile memory enables the DAC to retain its configuration settings and values even after power-down, ensuring a quick and reliable start-up.
  • I2C Interface: A standard I2C serial interface facilitates easy communication with most microcontrollers, providing simple integration into existing systems.
  • Wide Voltage Range: The MCP4728A1T-E/UN operates across a broad voltage range of 2.7V to 5.5V, accommodating various power supplies and systems.
  • Low Power Consumption: Designed for efficiency, the DAC features low power consumption, making it suitable for battery-powered and portable applications.
  • Small Package: Available in a compact 10-MSOP package, it is optimized for space-constrained applications.

Applications:

The versatility of the MCP4728A1T-E/UN allows it to be used in a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Automotive systems

With its high-resolution output, reliable performance, and ease of use, the MCP4728A1T-E/UN from Microchip Technology stands out as a top choice for designers and engineers looking to implement advanced DAC capabilities in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9847 $50.7399
41+ $2.4490 $100.4090
64+ $2.3725 $151.8400
88+ $2.2960 $202.0480
113+ $2.2194 $250.7922
151+ $1.9898 $300.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess