EN
  • EN
  • DE

MCP4706A0T-E/CH

Part No MCP4706A0T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT NV EEP I2C SOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.125, ±0.0125
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 1075114-MCP4706A0T-E/CH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4706A0T-E/CH CAD Model

Description

Product Overview: MCP4706A0T-E/CH - Microchip Technology

The MCP4706A0T-E/CH is a high-performance, single-channel, 8-bit digital-to-analog converter (DAC) from Microchip Technology, designed to deliver precision and simplicity in a tiny package. This device is a part of Microchip's MCP4706 series, which are known for their ease of use and integration into a variety of applications, ranging from industrial control systems to consumer electronics.

With its I2C-compatible serial interface, the MCP4706A0T-E/CH allows for easy communication with most microcontrollers, providing a straightforward way to output analog signals. This makes it an excellent choice for applications that require digital control of voltage and current, such as setting the biasing conditions for sensors or controlling the brightness of LEDs.

The compact SOT-23-6 package makes this DAC an ideal solution for space-constrained applications. Despite its small size, the MCP4706A0T-E/CH does not compromise on performance, featuring a voltage output that operates across a wide range of 2.7V to 5.5V, which is suitable for battery-operated devices and other low-voltage systems.

Additionally, the MCP4706A0T-E/CH offers a user-programmable gain selection, which can be configured through its non-volatile memory (EEPROM). This feature allows the device to retain the DAC settings even after power cycling, providing a consistent output and reducing the need for recalibration. The DAC also includes a power-down mode, which significantly reduces the power consumption when the device is not in use, making it an energy-efficient choice for portable applications.

In summary, the MCP4706A0T-E/CH from Microchip Technology is a versatile and reliable DAC solution that offers high precision, low power consumption, and ease of integration, all within a miniature footprint. Its robust feature set and performance make it an excellent choice for designers seeking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0392 $51.9600
120+ $0.8527 $102.3240
185+ $0.8260 $152.8100
255+ $0.7994 $203.8470
325+ $0.7727 $251.1275
435+ $0.6928 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess