EN
  • EN
  • DE

MCP4651-104E/ST

Part No MCP4651-104E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 257TP 14TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4651
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4651104EST
Standard Package 96
Win Source Part Number 1321521-MCP4651-104E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4651-104E/ST CAD Model

Description

The MCP4651-104E/ST is a high-performance digital potentiometer designed by Microchip Technology, a global leader in microcontroller and analog semiconductors. This digital potentiometer is a versatile and reliable solution for applications requiring variable resistor settings. It is part of Microchip's MCP46XX series and offers a wide range of features making it suitable for various electronic applications.

Key Features

  • Resistance Value: The MCP4651-104E/ST offers a maximum resistance of 100 kΩ, which can be adjusted digitally through an I²C compatible interface.
  • Resolution: It provides a resolution of 8 bits (256 wiper steps), allowing for precise control over the resistance value.
  • Memory: Equipped with non-volatile memory (EEPROM), the device can store the wiper position for future use, ensuring that the last set resistance value is maintained even after power cycling.
  • Dual Potentiometer: This model features two potentiometers in one package, which can be independently controlled, providing flexibility and reducing the need for additional components.
  • Interface: The I²C serial interface ensures easy integration into most microcontroller-based systems, allowing for simple communication and control.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Package: The MCP4651-104E/ST comes in a TSSOP package, which is suitable for surface mount technology and is ideal for space-constrained applications.

Applications

The digital potentiometer is an excellent choice for various applications, including:

  • Automated adjustments to control system parameters
  • Calibration of system tolerances or offsets
  • Adjustable power supplies and voltage dividers
  • Audio volume control and tone adjustment

Summary

The MCP4651-104E/ST by Microchip Technology is a dual-channel, 100 kΩ digital potentiometer with an I²C interface and non-volatile memory. It provides precise digital control over resistance settings and is suitable for a variety of applications where adjustment and tuning are required. Its small form factor and ease of integration make it an ideal choice for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess