EN
  • EN
  • DE

MCP4631T-103E/ML

Part No MCP4631T-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm Circuit 129 Taps I²C Interface 16-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP4631
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4631T-103E/MLTR, MCP4631T-103E/MLCT, MCP4631T103EML, MCP4631T-103E/MLDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926697-MCP4631T-103E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4631T-103E/ML CAD Model

Description

The MCP4631T-103E/ML is a high-performance digital potentiometer integrated circuit (IC) produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer offers a versatile solution for applications requiring variable resistance adjustments controlled electronically. It is particularly suited for applications in the automotive, industrial, consumer electronics, and communication sectors.

Key Features

  • Resistance Value: The device features a 10kΩ resistance value, which is a common requirement in various electronic circuits.
  • Resolution: With a 7-bit (128 taps) resolution, the MCP4631T-103E/ML provides precise control over the resistance adjustments, allowing for fine-tuning of circuit parameters.
  • Interface: It comes with an I2C compatible interface, which is widely used and allows for easy integration into existing designs with minimal additional components.
  • Dual Channel: This model has dual-channel capability, which means it can control two separate resistive elements within a single package, reducing the need for multiple ICs and saving space on the PCB.
  • Non-volatile Memory: The onboard non-volatile memory ensures that the last resistance setting is remembered even after the device is powered down, providing consistency in performance across power cycles.
  • Package: Encased in a compact 14-lead MLF (Micro Lead Frame) package, the MCP4631T-103E/ML is designed for space-constrained applications.
  • Temperature Range: It operates across an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications

The MCP4631T-103E/ML is ideal for a wide range of applications, including but not limited to:

  • Automated adjustments in audio systems for volume and tone control
  • Calibration and tuning of sensor inputs in industrial systems
  • Bias adjustments in analog circuits
  • Adjustable power supplies and LCD screen contrast settings

With its precision, reliability, and ease of integration, the MCP4631T-103E/ML digital potentiometer from Microchip Technology stands out as an excellent choice for designers looking to add adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0280 $50.7000
61+ $1.6640 $101.5040
94+ $1.6120 $151.5280
129+ $1.5600 $201.2400
166+ $1.5080 $250.3280
222+ $1.3520 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess