EN
  • EN
  • DE

MCP4532-103E/MS

Part No MCP4532-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8MSOP / 7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Part Number Series MCP4532
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801255-MCP4532-103E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4532-103E/MS CAD Model

Description

Microchip Technology's MCP4532-103E/MS Digital Potentiometer

The MCP4532-103E/MS is a highly versatile digital potentiometer designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and precision device offers a reliable solution for applications requiring variable resistance adjustments through digital interfaces, making it an ideal component for a wide range of electronic circuits.

Key Features:

  • Resistance Value: The MCP4532-103E/MS has a resistance value of 10kΩ, which is suitable for a variety of applications that require fine-tuning of resistance.
  • Resolution: It features a 7-bit (128 wiper steps) resolution, allowing for precise adjustments in resistance levels.
  • Interface: The device is equipped with an I2C™Compatible interface, ensuring easy integration into most microcontroller-based systems.
  • Package: Housed in an MSOP-8 package, the MCP4532-103E/MS is designed for space-saving on PCBs without compromising performance.
  • Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic level systems.
  • Temperature Range: The digital potentiometer is designed to perform reliably in a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Non-volatile Memory: It features non-volatile memory (EEPROM) to store the wiper position, ensuring the last set resistance value is retained even after power-off.
  • Multiple Operation Modes: The MCP4532-103E/MS supports both volatile and non-volatile wiper operations, giving designers flexibility in their control schemes.

Applications:

The MCP4532-103E/MS digital potentiometer is an excellent choice for applications that require precise resistance calibration. It is commonly used in:

  • Adjustable power supplies
  • Audio equipment for volume and tone control
  • Calibration and trimming systems
  • Feedback circuitry adjustments
  • Automotive electronics for sensor adjustments

With its robust feature set and reliable performance, the MCP4532-103E/MS from Microchip Technology stands out as a top choice for engineers and designers looking for a digital potentiometer that combines ease of use with advanced functionality.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2788 $58.2304
20+ $5.9725 $119.4500
30+ $5.7854 $173.5620
42+ $5.5994 $235.1748
54+ $5.4123 $292.2642
72+ $4.8522 $349.3584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess