EN
  • EN
  • DE

MCP4451-503E/ST

Part No MCP4451-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 257TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MCP4451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926688-MCP4451-503E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4451-503E/ST CAD Model

Description

Microchip Technology MCP4451-503E/ST Digital Potentiometer

The MCP4451-503E/ST is a quad-channel digital potentiometer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer IC is part of Microchip's MCP44XX and MCP45XX series, known for their reliability and performance in various electronic applications.

Featuring a 7-bit resolution that equates to 128 wiper steps, this device allows for precise control over the resistance settings. The MCP4451-503E/ST offers a resistance value of 50kΩ per potentiometer channel, providing a versatile range for various applications, from calibration and tuning to signal conditioning and level adjustments.

This IC comes in a TSSOP package with a 14-pin configuration, ensuring a compact footprint suitable for space-constrained applications. The MCP4451-503E/ST operates over a wide voltage range of 2.7V to 5.5V, making it compatible with many low-voltage and standard systems. It also features an I2C™Compatible interface, which allows for easy integration into existing designs and straightforward communication with microcontrollers.

One of the key advantages of the MCP4451-503E/ST is its non-volatile memory (EEPROM), which enables the device to retain the wiper position upon power cycling. This feature is particularly useful for applications that require a specific startup condition or need to maintain settings without constant microcontroller intervention.

The digital potentiometer is designed with robustness in mind, offering an extended temperature range of -40°C to +125°C. This makes it suitable for use in harsh environments and ensures reliable performance across a variety of industrial, automotive, and consumer applications. Additionally, it includes built-in brown-out reset protection, further enhancing its stability and reliability in unpredictable power conditions.

Overall, the MCP4451-503E/ST from Microchip Technology is an ideal solution for designers looking for a precise, durable, and easy-to-use digital potentiometer. Its quad-channel design, memory retention capabilities, and wide operating range make it a versatile component for a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8255 $50.8590
44+ $2.3184 $102.0096
67+ $2.2460 $150.4820
93+ $2.1735 $202.1355
119+ $2.1011 $250.0309
160+ $1.8837 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess